19 Position Circular Connector Plug, Female Sockets Solder Cup
AI-Solder Plug Connector 26482-1 W/SR
CONNECTOR
MIL-26482 MS/PT/CMB
Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts;
CONN 26482 CIRC SKT 19 POS SLDR ST CBL MNT ROHS COMPLIANT: NO
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-14-19S(SR)-ND | PT06A-14-19S(SR) | PT06A-14-19S(SR) | 70143436 | 35H4729 | 81AC9629 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circular,str plug w/cable clamp,size 14,19#20 solder socket cont | Circular Connector Plug Size 14, 19 Position, Cable; Product Range Amphenol Industrial | Conn 26482 Circ Skt 19 Pos Sldr St Cbl Mnt Rohs Compliant Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||
| Gender | Male / Plug | |||||
| Geometry | Straight | |||||
| Termination | Solder |