Amphenol Industrial Circular Connector Assemblies PT06A-14-15S

Description
15 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
15 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT06A-14-15S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06A-14-15S-ND
Circular Connector Assemblies PT06A-14-15S-ND
15 Position Circular Connector Plug, Female Sockets Solder Cup

15 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A-14-15S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A-14-15S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-14-15S
AI-Solder Plug Connector 26482-1

AI-Solder Plug Connector 26482-1

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-14-15S
MIL Spec Connector - MIL-DTL-26482 I PT06A-14-15S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-14-15S
MIL Spec Connector - MIL-DTL-26482 I PT06A-14-15S
CONNECTOR

CONNECTOR

Buy Now
CONNECTOR,STRAIGHT PLUG,NO CABLE CLAMP,SIZE 14,14#20,1#16 SOLDER SOCKET CONTACT - 70011072 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,STRAIGHT PLUG,NO CABLE CLAMP,SIZE 14,14#20,1#16 SOLDER SOCKET CONTACT
70011072
CONNECTOR,STRAIGHT PLUG,NO CABLE CLAMP,SIZE 14,14#20,1#16 SOLDER SOCKET CONTACT 70011072
Straight Plug Style Bayonet Lock Connector Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. The number of contacts is 15.

Straight Plug Style Bayonet Lock Connector
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
The number of contacts is 15.

Supplier's Site
Circular Connector, Plug, 14-15, Cable; Product Range Amphenol Industrial - 07C1248 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-15, Cable; Product Range Amphenol Industrial
07C1248
Circular Connector, Plug, 14-15, Cable; Product Range Amphenol Industrial 07C1248
CIRCULAR CONNECTOR, PLUG, 14-15, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-15, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-14-15S-ND PT06A-14-15S PT06A-14-15S 70011072 07C1248
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,STRAIGHT PLUG,NO CABLE CLAMP,SIZE 14,14#20,1#16 SOLDER SOCKET CONTACT Circular Connector, Plug, 14-15, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers