15 Position Circular Connector Plug, Female Sockets Solder Cup
CONNECTOR
MIL-26482 MS/PT/CMB
Amphenol Socapex PT06A-14-15S(SR)
Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.
CIRCULAR CONNECTOR, PLUG, 15 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts;
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-14-15S(SR)-ND | PT06A-14-15S(SR) | 8721547 | 70143428 | 08C4590 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | connector,metal circ,str plug w/cable clamp,size 14,14#20 & 1#16 solder socket | Circular Connector, Plug, 15 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging | ||
| Gender | Male / Plug; Female / Jack | ||||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder |