CONNECTOR
PLUG
15 Position Circular Connector Plug, Male Pins Solder Cup
Circular Connector, 15 Pos, Male, Solder, 13A, 600V, MIL-DTL-26482 Product overview: PT06A-14-15P(470) from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PT06A-14-15P(470
connector,metal circ,str plug w/sr,cl a,sz14,14#20,1#16 solder pin cont,black
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-14-15P(470) | PT06A-14-15P(470) | PT06A-14-15P(470)-ND | 436-PT06A-14-15P(470) | 70010206 | 26W2828 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | 13A 600V Electronic Connector | connector,metal circ,str plug w/sr,cl a,sz14,14#20,1#16 solder pin cont,black | Plug Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | ||||
| Gender | Male / Plug | Male / Plug | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||
| Termination | Solder | Solder | ||||
| Current Rating | 13.0 amps | 7.5 to 13.0 amps |