Amphenol Industrial Circular Connector Assemblies PT06A-14-12S(SR)

Description
12 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT06A-14-12S(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06A-14-12S(SR)-ND
Circular Connector Assemblies PT06A-14-12S(SR)-ND
12 Position Circular Connector Plug, Female Sockets Solder Cup

12 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - PT06A-14-12S(SR) - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-14-12S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-14-12S(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-14-12S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-14-12S(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-14-12S(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-14-12S(SR)
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Connector

Connector

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A-14-12S(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A-14-12S(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-14-12S(SR)
AI-Solder Plug Connector 26482-1 W/SR

AI-Solder Plug Connector 26482-1 W/SR

Buy Now
connector,metal circ,str plug w/cable clamp,size 14,8#20 & 4#16 solder socket - 70143452 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug w/cable clamp,size 14,8#20 & 4#16 solder socket
70143452
connector,metal circ,str plug w/cable clamp,size 14,8#20 & 4#16 solder socket 70143452
Class A General Purpose Plugs with Strain Relief The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.

Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.

Supplier's Site
Circular Conn, Plug, 14-12, 12P, Cable; Product Range Amphenol Industrial - 86H3686 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14-12, 12P, Cable; Product Range Amphenol Industrial
86H3686
Circular Conn, Plug, 14-12, 12P, Cable; Product Range Amphenol Industrial 86H3686
CIRCULAR CONN, PLUG, 14-12, 12P, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

CIRCULAR CONN, PLUG, 14-12, 12P, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-14-12S(SR)-ND PT06A-14-12S(SR) PT06A-14-12S(SR) PT06A-14-12S(SR) 70143452 86H3686
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted connector,metal circ,str plug w/cable clamp,size 14,8#20 & 4#16 solder socket Circular Conn, Plug, 14-12, 12P, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M19.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Modular Connectors / Ethernet Connectors - 201T12LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details