Amphenol Industrial Circular Connector Assemblies PT06A-14-12P(SR)

Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT06A-14-12P(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06A-14-12P(SR)-ND
Circular Connector Assemblies PT06A-14-12P(SR)-ND
12 Position Circular Connector Plug, Male Pins Solder Cup

12 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-14-12P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-14-12P(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-14-12P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-14-12P(SR)
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A-14-12P(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A-14-12P(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-14-12P(SR)
AI-Solder Plug Connector 26482-1 W/SR

AI-Solder Plug Connector 26482-1 W/SR

Buy Now
connector,metal circ,str plug w/cable clamp,size 14,8#20 & 4#16 solder pin cont - 70143446 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug w/cable clamp,size 14,8#20 & 4#16 solder pin cont
70143446
connector,metal circ,str plug w/cable clamp,size 14,8#20 & 4#16 solder pin cont 70143446
Class A General Purpose Plugs with Strain Relief The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.

Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.

Supplier's Site
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial - 35H4723 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial
35H4723
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial 35H4723
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-14-12P(SR)-ND PT06A-14-12P(SR) PT06A-14-12P(SR) 70143446 35H4723
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted connector,metal circ,str plug w/cable clamp,size 14,8#20 & 4#16 solder pin cont Circular Connector Plug Size 14, 12 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1562 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers
DIN 41612 - 39-XC5A-0122-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers