8 Position Circular Connector Plug, Female Sockets Solder Cup
MIL-26482 MS/PT/CMB
CONNECTOR
CONNECTOR
Amphenol Socapex PT06A-12-8S(SR)
Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-12-8S(SR)-ND | PT06A-12-8S(SR) | 8721534 | 70143410 | 35H4722 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | connector,metal circular,str plug w/cable clamp,size 12,8 #20 solder socket cont | Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging | ||
| Gender | Male / Plug; Female / Jack | ||||
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Solder |