Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT06A-12-4S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-12-4S
MIL Spec Connector - MIL-DTL-26482 I PT06A-12-4S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-12-4S
MIL Spec Connector - MIL-DTL-26482 I PT06A-12-4S
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-12-4S
MIL Spec Connector - MIL-DTL-26482 I PT06A-12-4S
CONNECTOR

CONNECTOR

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A-12-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A-12-4S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-12-4S
AI-Solder Plug Connector 26482-1

AI-Solder Plug Connector 26482-1

Buy Now
Circular Connector Assemblies - PT06A-12-4S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06A-12-4S-ND
Circular Connector Assemblies PT06A-12-4S-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size 12, 4Pos, Cable; Product Range Amphenol Industrial - 03J5502 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 4Pos, Cable; Product Range Amphenol Industrial
03J5502
Circular Connector Plug, Size 12, 4Pos, Cable; Product Range Amphenol Industrial 03J5502
CIRCULAR CONNECTOR PLUG, SIZE 12, 4POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 4POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: No

Supplier's Site Datasheet
CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 12,4#16 SOLDER SOCKET CONTACT - 70011051 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 12,4#16 SOLDER SOCKET CONTACT
70011051
CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 12,4#16 SOLDER SOCKET CONTACT 70011051
Straight Plug Connector Style, 12 Shell Size, 12 Contact Size, Bayonet Lock Connector Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.

Straight Plug Connector Style, 12 Shell Size, 12 Contact Size, Bayonet Lock Connector
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-12-4S PT06A-12-4S PT06A-12-4S-ND 03J5502 70011051
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Connector Plug, Size 12, 4Pos, Cable; Product Range Amphenol Industrial CONNECTOR,STRAIGHT PLUG,CLASS A,SIZE 12,4#16 SOLDER SOCKET CONTACT
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Mounting Free Hanging (In-Line) Free Hanging
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products