CONNECTOR
MIL-26482 MS/PT/CMB
Amphenol Socapex PT06A-12-4S(SR)
4 Position Circular Connector Plug, Female Sockets Solder Cup
AI-Solder Plug Connector 26482-1 W/SR
CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT06A-12-4S(SR) | 8721522 | PT06A-12-4S(SR)-ND | PT06A-12-4S(SR) | 35H4719 | 70143395 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Mil Spec Circular Connectors | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial | connector,metal circular,str plug w/cable clamp,size 12,4 #16 solder socket cont |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug; Female / Jack | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Solder | ||||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging |