Amphenol Industrial Circular Connector Assemblies PT06A-12-4P(SR)

Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - PT06A-12-4P(SR)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT06A-12-4P(SR)-ND
Circular Connector Assemblies PT06A-12-4P(SR)-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT06A-12-4P(SR) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT06A-12-4P(SR)
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT06A-12-4P(SR)
AI-Solder Plug Connector 26482-1 W/SR

AI-Solder Plug Connector 26482-1 W/SR

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - PT06A-12-4P(SR) - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-12-4P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-12-4P(SR)
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT06A-12-4P(SR)
MIL Spec Connector - MIL-DTL-26482 I PT06A-12-4P(SR)
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial - 35H4718 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial
35H4718
Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial 35H4718
CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 4 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: No

Supplier's Site
connector,metal circ,str plug w/clamp,size 12,class a,4#16 solder pin,olive drab - 70143435 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug w/clamp,size 12,class a,4#16 solder pin,olive drab
70143435
connector,metal circ,str plug w/clamp,size 12,class a,4#16 solder pin,olive drab 70143435
Class A General Purpose Plugs with Strain Relief The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.

Class A General Purpose Plugs with Strain Relief
The PT, SP and PC series are available with removable crimp contacts incorporating either of two types of retention systems.

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT06A-12-4P(SR)-ND PT06A-12-4P(SR) PT06A-12-4P(SR) 35H4718 70143435
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 12, 4 Position, Cable; Product Range Amphenol Industrial connector,metal circ,str plug w/clamp,size 12,class a,4#16 solder pin,olive drab
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data