Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT05SP20-16S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT05SP20-16S
MIL Spec Connector - MIL-DTL-26482 I PT05SP20-16S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 20 16 Position Cable; Product Range Amphenol Industrial - 22M1674 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20 16 Position Cable; Product Range Amphenol Industrial
22M1674
Circular Connector Receptacle Size 20 16 Position Cable; Product Range Amphenol Industrial 22M1674
CIRCULAR CONNECTOR RECEPTACLE SIZE 20 16 POSITION CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20 16 POSITION CABLE; Product Range:PT-SP Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05SP20-16S 22M1674
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 20 16 Position Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data