AMPHENOL INDUSTRIAL
PT05SE8-33P-005 -- PTSE 3C 3#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Ptse 3C 3#20 Pin Plug Amphenol Industrial
PT05SE8-33P-005
Description
PTSE 3C 3#20 PIN PLUG
Description
PTSE 3C 3#20 PIN PLUG
Suppliers
Ptse 3C 3#20 Pin Plug Amphenol Industrial
04AJ1420
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ1420 |
|
Product Name
|
Ptse 3C 3#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details