Amphenol Industrial Circular Connector Receptacle Size 18 32 Position Cable; Product Range Amphenol Industrial PT05SE18-32S

Description
PTSE 32C 32#20 SKT PLUG
Request a Quote Datasheet
Description
PTSE 32C 32#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PTSE 32C 32#20 SKT PLUG

PTSE 32C 32#20 SKT PLUG

Buy Now
Circular Connector Receptacle Size 18 32 Position Cable; Product Range Amphenol Industrial - 54H3761 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18 32 Position Cable; Product Range Amphenol Industrial
54H3761
Circular Connector Receptacle Size 18 32 Position Cable; Product Range Amphenol Industrial 54H3761
CIRCULAR CONNECTOR RECEPTACLE SIZE 18 32 POSITION CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18 32 POSITION CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05SE18-32S 54H3761
Product Name Circular Connector Receptacle Size 18 32 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
BNC Female to BNC Male, Adapter - 9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details