Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT05SE16-8S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT05SE16-8S
MIL Spec Connector - MIL-DTL-26482 I PT05SE16-8S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol PT05SE16-8S - PEI-Genesis
Philadelphia, PA, United States
PTSE 8C 8#16 SKT PLUG

PTSE 8C 8#16 SKT PLUG

Buy Now
Circular Connector Receptacle Size 16, 8 Position Cable; Product Range Amphenol Industrial - 97J1722 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 8 Position Cable; Product Range Amphenol Industrial
97J1722
Circular Connector Receptacle Size 16, 8 Position Cable; Product Range Amphenol Industrial 97J1722
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 8 POSITION CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 8 POSITION CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT05SE16-8S Amphenol PT05SE16-8S 97J1722
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 16, 8 Position Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1215-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details