Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT05SE16-26S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT05SE16-26S
MIL Spec Connector - MIL-DTL-26482 I PT05SE16-26S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial - 97J1720 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial
97J1720
Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial 97J1720
CIRCULAR CONNECTOR RECEPTACLE SIZE 16 26 POSITION CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16 26 POSITION CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05SE16-26S 97J1720
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM08-R4SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers