Amphenol Corporation MIL Spec Connector - MIL-DTL 5015, I PT05SE10-6S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
PT05SE10-6S
MIL Spec Connector - MIL-DTL 5015, I PT05SE10-6S
CONNECTOR

CONNECTOR

Buy Now
Circular, Size 10, 6Way, Skt; Product Range Amphenol - 34AH1564 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 10, 6Way, Skt; Product Range Amphenol
34AH1564
Circular, Size 10, 6Way, Skt; Product Range Amphenol 34AH1564
CIRCULAR, SIZE 10, 6WAY, SKT; Product Range:PT-SE Series, MIL-DTL-26482 Series I Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert RoHS Compliant: No

CIRCULAR, SIZE 10, 6WAY, SKT; Product Range:PT-SE Series, MIL-DTL-26482 Series I Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05SE10-6S 34AH1564
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular, Size 10, 6Way, Skt; Product Range Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details