Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I PT05P10-6S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT05P10-6S
MIL Spec Connector - MIL-DTL-26482 I PT05P10-6S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 10, 6 Position Cable; Product Range Amphenol - 40M1610 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 10, 6 Position Cable; Product Range Amphenol
40M1610
Circular Connector Receptacle Size 10, 6 Position Cable; Product Range Amphenol 40M1610
CIRCULAR CONNECTOR RECEPTACLE SIZE 10, 6 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 10, 6 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05P10-6S 40M1610
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 10, 6 Position Cable; Product Range Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-2435-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details