Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT05E8-4P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT05E8-4P
MIL Spec Connector - MIL-DTL-26482 I PT05E8-4P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector; Product Range Amphenol Industrial - 09J8976 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector; Product Range Amphenol Industrial
09J8976
Circular Connector; Product Range Amphenol Industrial 09J8976
Circular Connector; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4; Contact Material:Copper Alloy RoHS Compliant: No

Circular Connector; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:8-4; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet
Pt 4C 4#20 Pin Plug Rohs Compliant Amphenol Industrial - 97J1676 - Newark, An Avnet Company
Chicago, IL, United States
Pt 4C 4#20 Pin Plug Rohs Compliant Amphenol Industrial
97J1676
Pt 4C 4#20 Pin Plug Rohs Compliant Amphenol Industrial 97J1676
PT 4C 4#20 PIN PLUG ROHS COMPLIANT: NO

PT 4C 4#20 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT05E8-4P 09J8976 97J1676
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector; Product Range Amphenol Industrial Pt 4C 4#20 Pin Plug Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG59/U, RG62B/U - SALE-8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMB (M) St. PCB Mount Connector - ET-SBMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details