Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT05E8-2S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT05E8-2S
MIL Spec Connector - MIL-DTL-26482 I PT05E8-2S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 8, 2 Position, Cable; Product Range Amphenol Industrial - 97J1674 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 8, 2 Position, Cable; Product Range Amphenol Industrial
97J1674
Circular Connector Receptacle Size 8, 2 Position, Cable; Product Range Amphenol Industrial 97J1674
CIRCULAR CONNECTOR RECEPTACLE SIZE 8, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 8, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05E8-2S 97J1674
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 8, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5477-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details