Amphenol Industrial Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial PT05E18-11S

Description
PT 11C 11#16 SKT PLUG
Request a Quote Datasheet
Description
PT 11C 11#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 11C 11#16 SKT PLUG

PT 11C 11#16 SKT PLUG

Buy Now
Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial - 97J1668 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial
97J1668
Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial 97J1668
CIRCULAR CONNECTOR RECEPTACLE SIZE 18 11 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18 11 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05E18-11S 97J1668
Product Name Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details