PT 11C 11#16 SKT PLUG
CIRCULAR CONNECTOR RECEPTACLE SIZE 18 11 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT05E18-11S-027 | 31M2893 |
| Product Name | Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol | |
| Connector Type | Circular / Cylindrical Connectors |