Amphenol Corporation Circular Connector Plug Size 18, 11 Position, Cable; Product Range Amphenol PT05E18-11PW-027

Description
PT 11C 11#16 PIN PLUG
Request a Quote
Description
PT 11C 11#16 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Circular Connector Plug Size 18, 11 Position, Cable (part number 40M1608) is designed for a variety of applications including power generators, engines, sensors, and industrial machinery. It features a rugged aluminum alloy shell that provides durability while maintaining a lightweight profile. The connector is environmentally sealed with multiple seals to ensure moisture resistance, making it suitable for harsh conditions. This connector supports a wide range of wire gauges from 24 to 12 AWG and can carry currents up to 23 amps. It offers both solder and crimp contact options, with gold-plated contacts for enhanced conductivity. The connector is intermateable with other MIL-DTL-26482 connectors, ensuring compatibility in various setups. It operates effectively in extreme temperatures ranging from -67°F to +257°F (-55°C to +125°C) and has a mating life of at least 500 cycles. Overall, this connector is a reliable choice for engineers seeking a robust and versatile solution for their connectivity needs in demanding environments.

Datasheet Summary
Powered by GS/AI

The Amphenol Circular Connector Plug Size 18, 11 Position, Cable (part number 40M1608) is designed for a variety of applications including power generators, engines, sensors, and industrial machinery. It features a rugged aluminum alloy shell that provides durability while maintaining a lightweight profile. The connector is environmentally sealed with multiple seals to ensure moisture resistance, making it suitable for harsh conditions. This connector supports a wide range of wire gauges from 24 to 12 AWG and can carry currents up to 23 amps. It offers both solder and crimp contact options, with gold-plated contacts for enhanced conductivity. The connector is intermateable with other MIL-DTL-26482 connectors, ensuring compatibility in various setups. It operates effectively in extreme temperatures ranging from -67°F to +257°F (-55°C to +125°C) and has a mating life of at least 500 cycles. Overall, this connector is a reliable choice for engineers seeking a robust and versatile solution for their connectivity needs in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
PT 11C 11#16 PIN PLUG

PT 11C 11#16 PIN PLUG

Buy Now
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Amphenol - 40M1608 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Amphenol
40M1608
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Amphenol 40M1608
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05E18-11PW-027 40M1608
Product Name Circular Connector Plug Size 18, 11 Position, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data