PT 23C 22#20 1#16 SKT PLUG
CIRCULAR CONNECTOR RECEPTACLE SIZE 16 23 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT05E16-23S | 63K6105 |
| Product Name | Circular Connector Receptacle Size 16 23 Position Cable; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors |