Amphenol Industrial Circular Connector Receptacle Size 14, 5 Position Cable; Product Range Amphenol Industrial PT05E14-5S

Description
PT 5C 5#16 SKT PLUG
Request a Quote Datasheet
Description
PT 5C 5#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 5C 5#16 SKT PLUG

PT 5C 5#16 SKT PLUG

Buy Now
Circular Connector Receptacle Size 14, 5 Position Cable; Product Range Amphenol Industrial - 97J1656 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 5 Position Cable; Product Range Amphenol Industrial
97J1656
Circular Connector Receptacle Size 14, 5 Position Cable; Product Range Amphenol Industrial 97J1656
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 5 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 5 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05E14-5S 97J1656
Product Name Circular Connector Receptacle Size 14, 5 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products