Amphenol Industrial Circular Connector; Product Range Amphenol Industrial PT05E14-19P

Description
PT 19C 19#20 PIN PLUG
Request a Quote
Description
PT 19C 19#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 19C 19#20 PIN PLUG

PT 19C 19#20 PIN PLUG

Buy Now
Circular Connector; Product Range Amphenol Industrial - 09J8974 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector; Product Range Amphenol Industrial
09J8974
Circular Connector; Product Range Amphenol Industrial 09J8974
Circular Connector; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-19; Contact Material:Copper Alloy RoHS Compliant: No

Circular Connector; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:14-19; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site
Pt 19C 19#20 Pin Plug Rohs Compliant Amphenol Industrial - 97J1650 - Newark, An Avnet Company
Chicago, IL, United States
Pt 19C 19#20 Pin Plug Rohs Compliant Amphenol Industrial
97J1650
Pt 19C 19#20 Pin Plug Rohs Compliant Amphenol Industrial 97J1650
PT 19C 19#20 PIN PLUG ROHS COMPLIANT: NO

PT 19C 19#20 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT05E14-19P 09J8974 97J1650
Product Name Circular Connector; Product Range Amphenol Industrial Pt 19C 19#20 Pin Plug Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers