Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT05E14-15S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT05E14-15S
MIL Spec Connector - MIL-DTL-26482 I PT05E14-15S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 14 15 Position Cable; Product Range Amphenol Industrial - 97J1644 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14 15 Position Cable; Product Range Amphenol Industrial
97J1644
Circular Connector Receptacle Size 14 15 Position Cable; Product Range Amphenol Industrial 97J1644
CIRCULAR CONNECTOR RECEPTACLE SIZE 14 15 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14 15 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05E14-15S 97J1644
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 14 15 Position Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data