Amphenol Industrial Circular Connector Receptacle Size 14 15 Position Cable; Product Range Amphenol Industrial PT05E14-15S-SR

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14 15 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14 15 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 14 15 Position Cable; Product Range Amphenol Industrial - 97J1645 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14 15 Position Cable; Product Range Amphenol Industrial
97J1645
Circular Connector Receptacle Size 14 15 Position Cable; Product Range Amphenol Industrial 97J1645
CIRCULAR CONNECTOR RECEPTACLE SIZE 14 15 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14 15 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1645
Product Name Circular Connector Receptacle Size 14 15 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details