Amphenol Industrial Circular Connector Receptacle Size 14 15 Position Cable; Product Range Amphenol Industrial PT05E14-15S-J

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14 15 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14 15 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 14 15 Position Cable; Product Range Amphenol Industrial - 81K3839 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14 15 Position Cable; Product Range Amphenol Industrial
81K3839
Circular Connector Receptacle Size 14 15 Position Cable; Product Range Amphenol Industrial 81K3839
CIRCULAR CONNECTOR RECEPTACLE SIZE 14 15 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14 15 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81K3839
Product Name Circular Connector Receptacle Size 14 15 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Mil Spec Circular Connectors - 107142 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details