Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT05E12-8S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT05E12-8S
MIL Spec Connector - MIL-DTL-26482 I PT05E12-8S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 12, 8 Position Cable; Product Range Amphenol Industrial - 97J1635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 8 Position Cable; Product Range Amphenol Industrial
97J1635
Circular Connector Receptacle Size 12, 8 Position Cable; Product Range Amphenol Industrial 97J1635
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 8 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 8 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05E12-8S 97J1635
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 12, 8 Position Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details