AMPHENOL INDUSTRIAL
PT05A8-33PW-072 -- PT 3C 3#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 3C 3#20 Pin Plug Amphenol Industrial
PT05A8-33PW-072
Description
PT 3C 3#20 PIN PLUG
Description
PT 3C 3#20 PIN PLUG
Suppliers
Pt 3C 3#20 Pin Plug Amphenol Industrial
04AJ1312
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ1312 |
|
Product Name
|
Pt 3C 3#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Geometry
Right Angle
Termination
Solder To Board
Voltage Rating
200 volts
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details