AMPHENOL INDUSTRIAL
PT05A24-31PX -- PT 31C 31#16 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 31C 31#16 Pin Plug Amphenol Industrial
PT05A24-31PX
Description
PT 31C 31#16 PIN PLUG
Description
PT 31C 31#16 PIN PLUG
Suppliers
Pt 31C 31#16 Pin Plug Amphenol Industrial
04AJ1245
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ1245 |
|
Product Name
|
Pt 31C 31#16 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Geometry
Right Angle
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details