AMPHENOL INDUSTRIAL
PT05A22-34PW -- PT 34C 34#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 34C 34#20 Pin Plug Amphenol Industrial
PT05A22-34PW
Description
PT 34C 34#20 PIN PLUG
Description
PT 34C 34#20 PIN PLUG
Suppliers
Pt 34C 34#20 Pin Plug Amphenol Industrial
04AJ1143
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ1143 |
|
Product Name
|
Pt 34C 34#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers