AMPHENOL INDUSTRIAL
PT05A22-32PW-027 -- PT 32C 32#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 32C 32#20 Pin Plug Amphenol Industrial
PT05A22-32PW-027
Description
PT 32C 32#20 PIN PLUG
Description
PT 32C 32#20 PIN PLUG
Suppliers
Pt 32C 32#20 Pin Plug Amphenol Industrial
04AJ1111
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ1111 |
|
Product Name
|
Pt 32C 32#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details