AMPHENOL INDUSTRIAL
PT05A20-24P-072 -- PT 24C 24#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 24C 24#20 Pin Plug Amphenol Industrial
PT05A20-24P-072
Description
PT 24C 24#20 PIN PLUG
Description
PT 24C 24#20 PIN PLUG
Suppliers
Pt 24C 24#20 Pin Plug Amphenol Industrial
04AJ0997
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ0997 |
|
Product Name
|
Pt 24C 24#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details