CIRCULAR CONNECTOR RECEPTACLE SIZE 20 16 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 22M1672 |
| Product Name | Circular Connector Receptacle Size 20 16 Position Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |