Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT05A20-16S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT05A20-16S
MIL Spec Connector - MIL-DTL-26482 I PT05A20-16S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 20 16 Position Cable; Product Range Amphenol Industrial - 97J1615 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20 16 Position Cable; Product Range Amphenol Industrial
97J1615
Circular Connector Receptacle Size 20 16 Position Cable; Product Range Amphenol Industrial 97J1615
CIRCULAR CONNECTOR RECEPTACLE SIZE 20 16 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20 16 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05A20-16S 97J1615
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 20 16 Position Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7826D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details