Amphenol Industrial Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial PT05A18-11S

Description
PT 11C 11#16 SKT PLUG
Request a Quote Datasheet
Description
PT 11C 11#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 11C 11#16 SKT PLUG

PT 11C 11#16 SKT PLUG

Buy Now
Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial - 97J1612 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial
97J1612
Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial 97J1612
CIRCULAR CONNECTOR RECEPTACLE SIZE 18 11 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18 11 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05A18-11S 97J1612
Product Name Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
0.080″ Pin Plug - 9201 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details