Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT05A16-8SW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT05A16-8SW
MIL Spec Connector - MIL-DTL-26482 I PT05A16-8SW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 16, 8 Position Cable; Product Range Amphenol Industrial - 97J1610 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 8 Position Cable; Product Range Amphenol Industrial
97J1610
Circular Connector Receptacle Size 16, 8 Position Cable; Product Range Amphenol Industrial 97J1610
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 8 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 8 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05A16-8SW 97J1610
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 16, 8 Position Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
LOC Female Isolated Ground Panel Receptacle - 8934 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details