Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT05A16-8S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT05A16-8S
MIL Spec Connector - MIL-DTL-26482 I PT05A16-8S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol PT05A16-8S - PEI-Genesis
Philadelphia, PA, United States
PT 8C 8#16 SKT PLUG

PT 8C 8#16 SKT PLUG

Buy Now
Circular Connector Receptacle Size 16, 8 Position Cable; Product Range Amphenol Industrial - 97J1609 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 8 Position Cable; Product Range Amphenol Industrial
97J1609
Circular Connector Receptacle Size 16, 8 Position Cable; Product Range Amphenol Industrial 97J1609
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 8 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 8 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT05A16-8S Amphenol PT05A16-8S 97J1609
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 16, 8 Position Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers