Amphenol Industrial Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial PT05A16-26SY

Description
PT 26C 26#20 SKT PLUG
Request a Quote Datasheet
Description
PT 26C 26#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 26C 26#20 SKT PLUG

PT 26C 26#20 SKT PLUG

Buy Now
Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial - 97J1608 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial
97J1608
Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial 97J1608
CIRCULAR CONNECTOR RECEPTACLE SIZE 16 26 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16 26 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05A16-26SY 97J1608
Product Name Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-1-B-NB4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2202/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details