Amphenol Industrial Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial PT05A16-26S

Description
PT 26C 26#20 SKT PLUG
Request a Quote Datasheet
Description
PT 26C 26#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 26C 26#20 SKT PLUG

PT 26C 26#20 SKT PLUG

Buy Now
 - Amphenol PT05A16-26S - PEI-Genesis
Philadelphia, PA, United States
PT 26C 26#20 SKT PLUG

PT 26C 26#20 SKT PLUG

Buy Now
Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial - 97J1607 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial
97J1607
Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial 97J1607
CIRCULAR CONNECTOR RECEPTACLE SIZE 16 26 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16 26 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT05A16-26S Amphenol PT05A16-26S 97J1607
Product Name Circular Connector Receptacle Size 16 26 Position Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products