Amphenol Industrial Circular Connector Receptacle Size 16 23 Position Cable; Product Range Amphenol Industrial PT05A16-23S

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16 23 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 16 23 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 16 23 Position Cable; Product Range Amphenol Industrial - 73C7182 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16 23 Position Cable; Product Range Amphenol Industrial
73C7182
Circular Connector Receptacle Size 16 23 Position Cable; Product Range Amphenol Industrial 73C7182
CIRCULAR CONNECTOR RECEPTACLE SIZE 16 23 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16 23 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73C7182
Product Name Circular Connector Receptacle Size 16 23 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details