Amphenol Industrial Circular Connector; Product Range Amphenol Industrial PT05A14-5S

Description
PT 5C 5#16 SKT PLUG
Request a Quote Datasheet
Description
PT 5C 5#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 5C 5#16 SKT PLUG

PT 5C 5#16 SKT PLUG

Buy Now
Circular Connector; Product Range Amphenol Industrial - 09J8973 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector; Product Range Amphenol Industrial
09J8973
Circular Connector; Product Range Amphenol Industrial 09J8973
Circular Connector; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-5; Contact Material:Copper AlloyRoHS Compliant: No

Circular Connector; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:14-5; Contact Material:Copper AlloyRoHS Compliant: No

Supplier's Site Datasheet
Pt 5C 5#16 Skt Plug Rohs Compliant Amphenol Industrial - 27C4552 - Newark, An Avnet Company
Chicago, IL, United States
Pt 5C 5#16 Skt Plug Rohs Compliant Amphenol Industrial
27C4552
Pt 5C 5#16 Skt Plug Rohs Compliant Amphenol Industrial 27C4552
PT 5C 5#16 SKT PLUG ROHS COMPLIANT: NO

PT 5C 5#16 SKT PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT05A14-5S 09J8973 27C4552
Product Name Circular Connector; Product Range Amphenol Industrial Pt 5C 5#16 Skt Plug Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details