AMPHENOL INDUSTRIAL
PT05A14-18PW-023 -- PT 18C 18#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 18C 18#20 Pin Plug Amphenol Industrial
PT05A14-18PW-023
Description
PT 18C 18#20 PIN PLUG
Description
PT 18C 18#20 PIN PLUG
Suppliers
Pt 18C 18#20 Pin Plug Amphenol Industrial
04AJ0807
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
04AJ0807 |
|
Product Name
|
Pt 18C 18#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
PC Card Connector
Geometry
Right Angle
Termination
Press-Fit
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details