Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT05A12-8S

Description
PT 8C 8#20 SKT PLUG
Request a Quote Datasheet
Description
PT 8C 8#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT05A12-8S - PEI-Genesis
Philadelphia, PA, United States
PT 8C 8#20 SKT PLUG

PT 8C 8#20 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT05A12-8S
MIL Spec Connector - MIL-DTL-26482 I PT05A12-8S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 12, 8 Position Cable; Product Range Amphenol Industrial - 97J1591 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 8 Position Cable; Product Range Amphenol Industrial
97J1591
Circular Connector Receptacle Size 12, 8 Position Cable; Product Range Amphenol Industrial 97J1591
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 8 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 8 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT05A12-8S PT05A12-8S 97J1591
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 12, 8 Position Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1734-1948-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details