Amphenol Industrial Circular Connector Receptacle Size 12, 4 Position Cable; Product Range Amphenol Industrial PT05A12-4SW

Description
PT 4C 4#16 SKT PLUG
Request a Quote Datasheet
Description
PT 4C 4#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 4C 4#16 SKT PLUG

PT 4C 4#16 SKT PLUG

Buy Now
 - Amphenol PT05A12-4SW - PEI-Genesis
Philadelphia, PA, United States
PT 4C 4#16 SKT PLUG

PT 4C 4#16 SKT PLUG

Buy Now
Circular Connector Receptacle Size 12, 4 Position Cable; Product Range Amphenol Industrial - 03M9772 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 4 Position Cable; Product Range Amphenol Industrial
03M9772
Circular Connector Receptacle Size 12, 4 Position Cable; Product Range Amphenol Industrial 03M9772
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 4 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 4 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT05A12-4SW Amphenol PT05A12-4SW 03M9772
Product Name Circular Connector Receptacle Size 12, 4 Position Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
MIL-DTL-26482 Filter Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details