Amphenol Industrial Circular, Size 12, 3Pos, Socket; Product Range Amphenol Industrial PT05A12-3S

Description
PT 3C 3#16 SKT PLUG
Request a Quote Datasheet
Description
PT 3C 3#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT05A12-3S - PEI-Genesis
Philadelphia, PA, United States
PT 3C 3#16 SKT PLUG

PT 3C 3#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
PT 3C 3#16 SKT PLUG

PT 3C 3#16 SKT PLUG

Buy Now
Circular, Size 12, 3Pos, Socket; Product Range Amphenol Industrial - 27C7011 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Size 12, 3Pos, Socket; Product Range Amphenol Industrial
27C7011
Circular, Size 12, 3Pos, Socket; Product Range Amphenol Industrial 27C7011
CIRCULAR, SIZE 12, 3POS, SOCKET; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

CIRCULAR, SIZE 12, 3POS, SOCKET; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Arrangement:12-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT05A12-3S PT05A12-3S 27C7011
Product Name Circular, Size 12, 3Pos, Socket; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products