Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT05A10-98S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT05A10-98S
MIL Spec Connector - MIL-DTL-26482 I PT05A10-98S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 10, 6 Position Cable; Product Range Amphenol Industrial - 97J1586 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 10, 6 Position Cable; Product Range Amphenol Industrial
97J1586
Circular Connector Receptacle Size 10, 6 Position Cable; Product Range Amphenol Industrial 97J1586
CIRCULAR CONNECTOR RECEPTACLE SIZE 10, 6 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 10, 6 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05A10-98S 97J1586
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 10, 6 Position Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Accessories - 17-100P160-11-1-B-NB3-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NA77 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details