Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT05A10-2S-027

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 10, 2 Position Cable from the Amphenol PT Series is designed for a variety of applications, including power generators, engines, and industrial machinery. It features a rugged aluminum alloy shell that is lightweight yet durable, suitable for military and aerospace environments. The connector is environmentally sealed with multiple seals to ensure moisture protection and operates effectively in extreme temperatures ranging from -67°F to +257°F (-55°C to +125°C). This connector supports wire gauges from 24 to 12 AWG and has a current-carrying capacity of up to 23 amps. It offers both solder and crimp contact options, with gold-plated contacts that meet military specifications. The connector is intermateable with other MIL-DTL-26482 connectors, providing flexibility in design and integration. It is built for a minimum mating life of 500 cycles and is resistant to various environmental factors, including humidity and vibration. Engineers considering this product should note its compliance with MIL-DTL-26482 standards and its suitability for applications requiring reliable and robust connectivity.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 10, 2 Position Cable from the Amphenol PT Series is designed for a variety of applications, including power generators, engines, and industrial machinery. It features a rugged aluminum alloy shell that is lightweight yet durable, suitable for military and aerospace environments. The connector is environmentally sealed with multiple seals to ensure moisture protection and operates effectively in extreme temperatures ranging from -67°F to +257°F (-55°C to +125°C). This connector supports wire gauges from 24 to 12 AWG and has a current-carrying capacity of up to 23 amps. It offers both solder and crimp contact options, with gold-plated contacts that meet military specifications. The connector is intermateable with other MIL-DTL-26482 connectors, providing flexibility in design and integration. It is built for a minimum mating life of 500 cycles and is resistant to various environmental factors, including humidity and vibration. Engineers considering this product should note its compliance with MIL-DTL-26482 standards and its suitability for applications requiring reliable and robust connectivity.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT05A10-2S-027
MIL Spec Connector - MIL-DTL-26482 I PT05A10-2S-027
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 10, 2 Position Cable; Product Range Amphenol Industrial - 27M0693 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 10, 2 Position Cable; Product Range Amphenol Industrial
27M0693
Circular Connector Receptacle Size 10, 2 Position Cable; Product Range Amphenol Industrial 27M0693
CIRCULAR CONNECTOR RECEPTACLE SIZE 10, 2 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 10, 2 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05A10-2S-027 27M0693
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 10, 2 Position Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1881-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2001-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers