Amphenol Industrial Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial PT05-18-11S

Description
PT 11C 11#16 SKT PLUG
Request a Quote Datasheet
Description
PT 11C 11#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 11C 11#16 SKT PLUG

PT 11C 11#16 SKT PLUG

Buy Now
Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial - 97J1584 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial
97J1584
Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial 97J1584
CIRCULAR CONNECTOR RECEPTACLE SIZE 18 11 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18 11 POSITION CABLE; Product Range:PT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT05-18-11S 97J1584
Product Name Circular Connector Receptacle Size 18 11 Position Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 2625B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Coaxial Connector (RF) Accessories - SR59BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details